ISO 4649
Rubber, Vulcanized or Thermoplastic - Determination of Abrasion Resistance Using a Rotating Cylindrical Drum Device
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Rubber): | 83.060 |
Document History
August 21, 2023
Rubber, vulcanized or thermoplastic — Determination of abrasion resistance using a rotating cylindrical drum device
This document specifies two methods for the determination of the resistance of rubber to abrasion by means of a rotating cylindrical drum device.
The methods involve determination of the volume loss...
September 1, 2017
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device
This document specifies two methods for the determination of the resistance of rubber to abrasion by means of a rotating cylindrical drum device.
The methods involve determination of the volume loss...
September 15, 2010
Rubber, vulcanized or thermoplastic — Determination of abrasion resistance using a rotating cylindrical drum device
This International Standard specifies two methods for the determination of the resistance of rubber to abrasion by means of a rotating cylindrical drum device.
The methods involve determination of...
ISO 4649
May 1, 2002
Rubber, Vulcanized or Thermoplastic - Determination of Abrasion Resistance Using a Rotating Cylindrical Drum Device
A description is not available for this item.
January 1, 1985
Rubber - Determination of Abrasion Resistance Using a Rotating Cylindrical Drum Device
A description is not available for this item.