DS/EN 300417-5-2 V1.1.1

Transmission and Multiplexing (TM); Generic requirements of transport functionality of equipment; Part 5-2: Plesiochronous Digital Hierarchy (PDH) path layer functions; Implementation Conformance Statement (ICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 April 2000
Status: active
ICS Code (Transmission systems): 33.040.20
scope:

The present document provides the Implementation Conformance Statement (ICS) proforma for the SDH Path layer functions defined in EN 300 417-5-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [3].

Document History

DS/EN 300417-5-2 V1.1.1
April 15, 2000
Transmission and Multiplexing (TM); Generic requirements of transport functionality of equipment; Part 5-2: Plesiochronous Digital Hierarchy (PDH) path layer functions; Implementation Conformance Statement (ICS) proforma specification
The present document provides the Implementation Conformance Statement (ICS) proforma for the SDH Path layer functions defined in EN 300 417-5-1 [1] in compliance with the relevant requirements, and...
Advertisement