IEC 61000-4-9

Electromagnetic Compatibility (EMC) - Part 4-9: Testing and Measurement Techniques - Pulse Magnetic Field Immunity Test

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2001
Status: inactive
Page Count: 68
ICS Code (Immunity): 33.100.20
scope:

This international standard relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to:

- industrial installations and power plants;

- medium voltage and high voltage sub-stations.

The applicability of this standard to equipment installed in different locations is determined by the presence of the phenomenon, as specified in clause 3.

This standard does not consider disturbances due to capacitive or inductive coupling in cables or other parts of the field installation.

Other IEC standards dealing with conducted disturbances cover these aspects.

The object of this standard is to establish a common and reproducible basis for evaluating the performance of electrical and electronic equipment for household, commercial and industrial applications when subjected to pulse magnetic fields.

The standard defines:

- recommended test levels;

- test equipment;

- test set-up;

- test procedure.

Document History

July 1, 2016
Electromagnetic compatibility (EMC) – Part 4-9: Testing and measurement techniques – Impulse magnetic field immunity test
Scope and object This part of IEC 61000 specifies the immunity requirements, test methods, and range of recommended test levels for equipment subjected to impulse magnetic disturbances mainly...
IEC 61000-4-9
March 1, 2001
Electromagnetic Compatibility (EMC) - Part 4-9: Testing and Measurement Techniques - Pulse Magnetic Field Immunity Test
This international standard relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: - industrial installations and...
November 1, 2000
Amendment 1 Electromagnetic compatibility (EMC) – Part 4-9: Testing and measurement techniques – Pulse magnetic field immunity test
A description is not available for this item.
June 1, 1993
Electromagnetic Compatibility (EMC) - Part 4-9: Testing and Measurement Techniques - Pulse Magnetic Field Immunity Test
A description is not available for this item.

References

Advertisement