NPFC - MIL-C-8021

CLOTH, PARACHUTE, NYLON, CARGO AND DECELERATION

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 11 August 1971
Status: active
Page Count: 16
scope:

This specification covers types of nylon for fabrication of parachutes.

The nylon cloth shall be of the following types and classes as specified (see 6.2):

Type I - 4.75 ounces per square yard, maximum weight Type II - 7.00 ounces per square yard, maximum weight Type IIA - 10.50 ounces per square yard, maximum weight Type III - 14.00 ounces per square yard, maximum weight Class 1 - Air permeability tested at ½ inch water pressure. Class 2 - Air permeability tested at 20 inches water pressure.

intended Use:

The nylon cloth is intended for use in the manufacture of cargo and deceleration parachutes.

Document History

April 18, 1995
CLOTH, PARACHUTE, NYLON, CARGO AND DECELERATION
A description is not available for this item.
September 26, 1978
CLOTH, PARACHUTE, NYLON, CARGO AND DECELERATION
A description is not available for this item.
September 1, 1971
CLOTH, PARACHUTE, NYLON, CARGO AND DECELERATION
A description is not available for this item.
MIL-C-8021
August 11, 1971
CLOTH, PARACHUTE, NYLON, CARGO AND DECELERATION
This specification covers types of nylon for fabrication of parachutes. The nylon cloth shall be of the following types and classes as specified (see 6.2): Type I - 4.75 ounces per square yard,...
November 10, 1965
CLOTH, PARACHUTE, NYLON, CARGO AND DECELERATION
A description is not available for this item.

References

Advertisement