ETSI - PRETS 300 589

European Digital Cellular Telecommunications System (Phase 2); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 08.06)

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 36
scope:

This Technical Specification is divided split into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use.

The MTP provides a mechanism giving reliable transfer of signalling messages. Chapters 1-4 of this Technical Specification deals with the subset of the MTP that can be used between an BSS and an MSC, which iscompatible with a full MTP.

The SCCP is used to provide a referencing mechanism to identify a particular transaction relating to for instance a particular call. Chapters 5-7 identify the SCCP subset that should be used betweenan BSS and an MSC. The SCCP can also be used to enhance the message routing for (for instance) operations and maintenance information.

Document History

January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface
A description is not available for this item.
PRETS 300 589
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 08.06)
This Technical Specification is divided split into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 08.06)
This Technical Specification is divided split into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 08.06)
This Technical Specification is divided split into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable...
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Signalling Transport Mechanism Specification for the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 08.06)
This Technical Specification is divided split into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable...

References

Advertisement