CSA - CAN/CSA-ISO/IEC-7809
Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control (HDLC) Procedures - Classes of Procedures Amendment 10: Extension of HDLC Sequence Number Modulus Beyond 128
| Organization: | CSA |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This International Standard describes the HDLC unbalanced classes of procedures, the HDLC balanced class of procedures, and the HDLC connectionless classes of procedures for synchronous or start/stop data transmission.
Balanced operation is intended for use in circumStances which require equal control at either end of the data link. Operationai requirements are covered in accordance with the overall HDLC architecture. The procedures use the HDLC Erame structure deñned in ISO/IEC3309 and the HDLC elements of procedures &scribed in ISO/IEC 4335.
For the unbalanced classes, the data link consists of a primary station plus one or more secondary stations and operates in either the normal response mode or the asynchronous response mode in a point-to-point or multipoint configuration For the balanced mode in a point-to-point configuration For the unbalanced connectionless class, the data link consists of a control station plus one or more tributary stations and operates in the unbalanced connectionless-mode in a point-to-point or multipoint configuration for the balanced connectionless class, the data link consists of two peer stations and operates in the balanced connectionless-mode in a point-to-point configuration In each class, a basic repertoire of commands and responses is defined, but the capability of the data link may be modified by the use of optional functions
Document History