DIN EN 301815-5
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Quality of Service class and parameters indication at call/connection establishment - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301815-5 V 1.1.1 (2002-10) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
Document History
DIN EN 301815-5
July 1, 2003
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol - Quality of Service class and parameters indication at call/connection establishment - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301815-5 V 1.1.1 (2002-10) as German standard)
A description is not available for this item.