ISO 16132
Ductile iron pipes and fittings Seal coats for cement mortar linings
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
Document History
June 7, 2023
Ductile iron pipes and fittings — Seal coats for cement mortar linings
This International Standard specifies the requirements for seal coatings for factory application to the surfaces of cement mortar linings, which are factory applied to the interior of ductile iron...
May 1, 2016
Ductile iron pipes and fittings - Seal coats for cement mortar linings
This International Standard specifies the requirements for seal coatings for factory application to the surfaces of cement mortar linings, which are factory applied to the interior of ductile iron...
ISO 16132
July 1, 2004
Ductile iron pipes and fittings Seal coats for cement mortar linings
A description is not available for this item.