IEC 61800-5-1

Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2003
Status: inactive
Page Count: 185
ICS Code (Switchgear and controlgear): 29.130
scope:

This part of IEC 61800 specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the driven equipment except for interface requirements. It applies to adjustable speed electric drive systems which include the power conversion, drive control, and motor or motors. Excluded are traction and electric vehicle drives. It applies to d.c. drive systems connected to line voltages up to 1 kV a.c., 50 Hz or 60 Hz and a.c. drive systems with converter input or output voltages up to 35 kV, 50 Hz or 60 Hz.

Rating specifications for d.c. power drive systems connected to line voltages up to 1 kV a.c. are covered in IEC 61800-1.

Rating specifications for a.c. power drive systems with converter input or output voltages up to 1 kV a.c. are covered in IEC 61800-2.

EMC aspects are covered in IEC 61800-3.

Rating specifications for a.c. power drive systems with converter input or output voltages greater than 1 kV a.c. and up to 35 kV a.c. are covered in IEC 61800-4.

The scope of this part of IEC 61800 does not include devices used as component parts of a PDS if they comply with the safety requirements of a relevant product standard for the same environment.

NOTE 1 In some cases, safety requirements of the overall PDS (for example, protection against direct contact) can necessitate the use of special components andlor additional measures.

NOTE 2 For the purposes of this International Standard, energy hazards can be, for example, explosion of components or stored energy in capacitors.

Document History

September 1, 2023
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
A description is not available for this item.
August 1, 2022
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed electrical power drive systems (PDS) or their elements, with respect to electrical, thermal, fire, mechanical, energy and other...
August 1, 2016
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the...
August 1, 2016
AMENDMENT 1 Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
A description is not available for this item.
July 1, 2007
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the...
IEC 61800-5-1
September 1, 2003
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed power drive systems, or their elements, with respect to electrical, thermal and energy safety considerations. It does not cover the...
February 1, 2003
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
A description is not available for this item.

References

Advertisement