DS/ISO/IEC 13549

Information technology - Data interchange on 130 mm Optical Disk cartridges - Capacity: 1,3 gigabytes per cartridge

inactive, Most Current
Organization: DS
Publication Date: 9 August 1995
Status: inactive
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies: - the conditions for conformance testing; - the environments in which the cartridges are to be operated and stored; - the mechanical, physical and dimensional characteristics of the case and of the cartridges, so as to provide mechanical interchangeability between the data processing systems.

Document History

DS/ISO/IEC 13549
August 9, 1995
Information technology - Data interchange on 130 mm Optical Disk cartridges - Capacity: 1,3 gigabytes per cartridge
This International Standard specifies: - the conditions for conformance testing; - the environments in which the cartridges are to be operated and stored; - the mechanical, physical and dimensional...
Advertisement