DS/IEC 61196-1-122

Coaxial communication cables - Part 1-122: Electrical test methods - Test for cross-talk between coaxial cables

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 July 2006
Status: active
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communications cables. It specifies a test method
for determining the crosstalk between coaxial cables for use in communications systems.
This method is applicable for the measurement of the crosstalk between coaxial cables of the
same type, but also different types (for example, different dimensions, different impedance,
different velocity etc.). It is also applicable for multicoaxial or hybridcables.

Document History

DS/IEC 61196-1-122
July 14, 2006
Coaxial communication cables - Part 1-122: Electrical test methods - Test for cross-talk between coaxial cables
This part of IEC 61196 applies to coaxial communications cables. It specifies a test method for determining the crosstalk between coaxial cables for use in communications systems. This method is...
Advertisement