DS/EN 12244-2
Direct gas-fired washing machines, of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
inactive, Most Current
| Organization: | DS |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This part 2 of the standard EN 12244 specifies the requirements and test methods for rational use of energy of direct gas-fired washing appliances with or without heat exchanger, with or without spin dryer, of types A1, A1AS not exceeding a heat input of 6 kW, B11, B11AS and B11BS not exceeding a heat input of 20 kW.
Document History
DS/EN 12244-2
June 30, 1998
Direct gas-fired washing machines, of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
This part 2 of the standard EN 12244 specifies the requirements and test methods for rational use of energy of direct gas-fired washing appliances with or without heat exchanger, with or without spin...