DS 2402
Water quality - Enumeration of aerobic microorganisms in hot domestic water
| Organization: | DS |
| Publication Date: | 20 May 1999 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Microbiology of water): | 07.100.20 |
scope:
This Danish Standard specifies a method for the enumeration of culturable microorganisms in hot domestic water by counting the colonies formed in low nutrient agar media after parallel aerobic incubations at 37 °C, 44 °C, 55 °C and 65 °C. The method is intended to reveal excessive bacterial growth in hot water tanks and tubes. By means of a low nutrient medium, a slightly alcaline pH, a range of incubation temperatures, and the pour-plate technique, the method is optimized to the needs of the bacteria present.
Document History