MODUK - DEF STAN 80-78

Paint, Finishing, Fire-Retardant, White and Tinted White Type: Brushing

inactive
Organization: MODUK
Publication Date: 12 March 1979
Status: inactive
Page Count: 10
scope:

This Standard relates to an air-drying paint suitable for use as a finishing coat on interior steel, aluminium and aluminium alloy surfaces of ships. The paint is suitable for use as a protective and fire-retardant coating which will not propagate fire due to the transmission of heat through metalwork (eg ship's bulkheads, etc). It is required to withstand repeated washing down.

The paint is normally applied by brushing over primer to DEF STAN 80-77, but exceptionally it may be sprayed after suitable thinning with white spirit complying with BS 245.

Document History

January 27, 1995
Paint, Finishing, Flame Retardant, Brushing
This Defence Standard specifies the requirements for an air drying, low lead, flame retardant finish for use on appropriately pretreated and primed interior surfaces of ships.
DEF STAN 80-78
March 12, 1979
Paint, Finishing, Fire-Retardant, White and Tinted White Type: Brushing
This Standard relates to an air-drying paint suitable for use as a finishing coat on interior steel, aluminium and aluminium alloy surfaces of ships. The paint is suitable for use as a protective and...

References

Advertisement