CEN - EN 3379
Aerospace Series - Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), for Increased Height Nuts - Classification: 1210 MPa (at Ambient Temperature) / 730 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 3379
January 1, 1996
Aerospace Series - Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), for Increased Height Nuts - Classification: 1210 MPa (at Ambient Temperature) / 730 Degrees C
A description is not available for this item.