ASTM International - ASTM E276-13
Standard Test Method for Particle Size or Screen Analysis at No. 4 (4.75-mm) Sieve and Finer for Metal-Bearing Ores and Related Materials
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
significance And Use:
5.1 This test method is intended to be used for compliance with compositional specifications for particle size distribution. It is assumed that all who use this procedure will be trained analysts... View More
scope:
1.1 This test method covers the determination of the size distribution by screen analysis, dry or wet, of metal-bearing ores and related materials at No. 4 (4.75-mm) sieve and finer.
1.2 The values stated in inch-pound units are to be regarded as standard. The SI values given in parentheses are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History