DLA - SMD-5962-87802 REV B
MICROCIRCUIT, LINEAR, 8-BIT QUAD DIGITAL-TO- ANALOG CONVERTER MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 October 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 7226 Four 8-bit digital-to-analog converters with output amplifiers
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
VDD to AGND or DGND - - - - - - - - - - - - - - - - - −0.3 V dc to +17.0 V dc VDD to VSS - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +24.0 V dc ARND to DGND - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Digital input voltage to DGND - - - - - - - - - - - - −0.3 V dc to VDD VRER to AGND - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD VOUT to AGND 2/ - - - - - - - - - - - - - - - - - - - VSS to VDD Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 500 mW 3/ Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases R and 2 - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C
Power supply range (VDD) - - - - - - - - - - - - - - +11.4 V dc to +16.5 V dc Input reference voltages: Dual supply operation - - - - - - - - - - - - - - +2.0 V dc to VDD−4 V dc Single supply operation - - - - - - - - - - - - - +10.0 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History