DS/EN 300132-3 V1.2.1

Environmental Engineering (EE); Power supply interface at the input to telecommunications equipment; Part 3: Operated by rectified current source, alternating current source or direct current source up to 400 V

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document contains requirements for: the output performance of the power equipment at the interface A3; the input of the telecommunications equipment connected to interface A3. The voltage at interface A3 may be the ac mains, a rectified voltage derived from ac three phase mains, a rectified voltage derived from ac single phase mains or a low voltage derived from a battery. The power supply equipment may incorporate a backup battery. The present document aims at providing compatibility between the power supply equipment and both the telecommunications equipment, and the different load units connected to the same interface A3 (e.g. datacom equipment).

Document History

DS/EN 300132-3 V1.2.1
November 17, 2005
Environmental Engineering (EE); Power supply interface at the input to telecommunications equipment; Part 3: Operated by rectified current source, alternating current source or direct current source up to 400 V
The present document contains requirements for: the output performance of the power equipment at the interface A3; the input of the telecommunications equipment connected to interface A3. The voltage...
Advertisement