DLA - SMD-5962-89856 REV B

MICROCIRCUIT, DIGITAL, ECL, DUAL 4-5 INPUT OR/NOR GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 August 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.3 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant m non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H509 Dual 4-5 Input OR/NOR Gate

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range(VEE) - - - - - - - - - - - - - −8.0 V dc minimum to 0.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - 0.0 V dc to −5.2 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +165°C Maximum power dissipation (PD)- - - - - - - - - - - 150 mW Thermal resistance, junction-to-case (thgr;JC)- - - - - See MIL-M-38510, appendix C

Supply voltage range (VEE) - - - - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range (VCC) - - - - - - - - - - - - - - −0.2 V dc to +0.2 V dc or +1.98 V dc to +2.02 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C- - - - - - - - - - - - - - - - - - - - - −0.650 V TA = −55° C- - - - - - - - - - - - - - - - - - - - - −0.840 V Maximum low-level input voltage (VIL) - - - - - - - - −1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that all perform the required function are not available for... View More

Document History

November 26, 2007
MICROCIRCUIT, DIGITAL, ECL, DUAL 4-5 INPUT OR/NOR GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89856 REV B
August 19, 1993
MICROCIRCUIT, DIGITAL, ECL, DUAL 4-5 INPUT OR/NOR GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.3 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant m non-JAN devices"....
November 22, 1991
MICROCIRCUIT, DIGITAL, ECL, DUAL 4-5 INPUT OR/NOR GATE, MONOLITHIC SILICON
A description is not available for this item.
August 7, 1990
MICROCIRCUIT, DIGITAL, ECL, DUAL 4-5 INPUT OR/NOR GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement