DLA - SMD-5962-87711
MICROCIRCUIT, DIGITAL, BIPOLAR, TTL, DUAL MONOSTABLE MULTIVIBRATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 November 1987 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54221 Dual monostable multivibrator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
0utline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package
Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - −1.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device - - - - - - - 440 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - - - - 60°C/W Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - - - - 90°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum
Minimum high level input voltage (VIH):
Input A - - - - - - - - - - - - - - - - - - - - - - - 2.0 V
Maximum low level input voltage (VIL):
Input A - - - - - - - - - - - - - - - - - - - - - - - 0.8 V
High level output current (IOH) - - - - - - - - - - - - −800 µA maximum
Low level output current (IOL) - - - - - - - - - - - - - 16 mA maximum
Rate of rise or fall of input pulse (dv/dt):
Schmitt input, B - - - - - - - - - - - - - - - - - - - 1 V/s minimum
Logic input, A - - - - - - - - - - - - - - - - - - - - 1 V/µs minimum
Input pulse width
A or B, tW(IN) - - - - - - - - - - - - - - - - - - - - 50 ns minimum
Clear, tW(CLEAR) - - - - - - - - - - - - - - - - - - - 20 ns minimum
Clear-inactive-state
External timing resistance (REXT) - - - - - - - - - - - 1.4 kΩ to 30 kΩ External timing capacitance (CEXT) - - - - - - - - - - - 0 pF to 1000 pF Output duty cycle REXT = 2 kΩ - - - - - - - - - - - - - - - - - - - - - 67 percent maximum REXT = 30 kΩ - - - - - - - - - - - - - - - - - - - - - 90 percent maximum Ambient operating temperature (TA) - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History