DS 420

Code of Practice for the structural use of lightweight concrete

inactive
Organization: DS
Publication Date: 1 January 1983
Status: inactive
Page Count: 42
ICS Code (Concrete structures): 91.080.40
scope:

The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially produced members, deck and roof elements, and laterally-loaded horizontally mounted walls. Further it covers the use of unreinforced or reinforced industrially produced, full-storey height, lightweight concrete units for the construction of load carrying walls for buildings.

Document History

June 21, 2007
Supplement No. 2 to DS 420:2003, Code of Practice for the structural use of lightweight concrete
The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially...
June 9, 2006
Supplement No. 1 to DS 420:2003, Code of Practice for the structural use of lightweight concrete
This amendment covers chapter 5.
July 9, 2004
Corrigendum No. 1 to Practice for the structural use of lightweight concrete
The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially...
January 8, 2003
Code of Practice for the structural use of lightweight concrete
The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially...
March 16, 1998
Supplement to Code of Practice for the structural use of lightweight concrete
The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially...
April 2, 1997
Code of Practice for the structural use of lightweight concrete
The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially...
March 1, 1994
Code of Practice for the structural use of lightweight concrete
The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially...
September 15, 1993
Calculation of Composite Walls, Supplement to DS 420, Code for Structural Use of Lightweight Concrete
Supplement to DS 420, Calculation of Composite Walls.
DS 420
January 1, 1983
Code of Practice for the structural use of lightweight concrete
The standard forms together with DS 409 and DS 410 the basis for the design and construction of lightweight concrete structures. The code covers the use in buildings of reinforced, industrially...
Advertisement