DS/EN ISO 6942
Protective clothing – Protection against heat and fire – Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat (ISO 6942:2002)
| Organization: | DS |
| Publication Date: | 8 July 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This European Standard specifies two complementary methods (method A and method B) for determining the behaviour of materials for heat protective clothing subjected to heat radiant. These tests are carried out on representative single or multi-layer textiles or other materials intended for clothing for protection against heat. They are also applicable to assemblies, which correspond to the overall build up of a heat protective clothing assembly with or without underclothing.
Document History