DS/EN ISO 8750
Spring-type straight pins - Coiled, standard duty
inactive
| Organization: | DS |
| Publication Date: | 12 February 1998 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of standard duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d 1, from 0,8 mm to 20 mm inclusive.
Document History
June 8, 2007
Spring-type straight pins - Coiled, standard duty
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter,...
DS/EN ISO 8750
February 12, 1998
Spring-type straight pins - Coiled, standard duty
This International Standard specifies the characteristics of standard duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d 1,...