DS/EN ISO 13920

Welding – General tolerances for welded constructions – Dimensions for lengths and angles – Shape and position

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 August 1997
Status: active
Page Count: 19
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Limits and fits): 17.040.10
scope:

This European Standard specifies general tolerances for linear and angular dimensions and for shape and position of welded structures in four tolerance classes, these being based on customary workshop accuracy. The main criterion for the selection of a particular tolerance class should be the functional requirements which are to be met.

Document History

June 19, 2023
Welding – General tolerances for welded constructions – Dimensions for lengths and angles – Shape and position (ISO 13920:2023)
This document specifies general tolerances for linear and angular dimensions and for shape and position of welded structures in four tolerance classes, based on customary workshop accuracy. The main...
DS/EN ISO 13920
August 4, 1997
Welding – General tolerances for welded constructions – Dimensions for lengths and angles – Shape and position
This European Standard specifies general tolerances for linear and angular dimensions and for shape and position of welded structures in four tolerance classes, these being based on customary...
Welding – General tolerances for welded constructions – Dimensions for lengths and angles – Shape and position (ISO/FDIS 13920:2023)
Specifies general tolerances for linear and angular dimensions and for shape and position of welded structures in four classes, these being based on customary workshop accuracy. The main criterion...
Advertisement