MODUK - DEF STAN 59-62: 90/042

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 12
scope:

CONCISE DETAILS

This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

Monolithic integrated circuit WIDEBAND AMPLIFIER for use in successive detection logarithmic i.f. amplifier strips operating at centre frequencies in the range 10 MHz to 100 MHz.

The circuit is in a T0-5 encapsulation and is designed to operate over the positive supply voltage range 0V to 9V and over the ambient temperature range -55°C to +150°C.

Document History

DEF STAN 59-62: 90/042
January 1, 1969
Integrated Circuit
CONCISE DETAILS This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: Monolithic integrated circuit WIDEBAND AMPLIFIER for...

References

Advertisement