SSPC PAINT 39

Two-Component Aliphatic Polyurea Topcoat Fast or Moderate Drying, Performance-Based

inactive
Buy Now
Organization: SSPC
Publication Date: 1 April 2004
Status: inactive
Page Count: 6
scope:

This specification contains performance requirements for a two-component, weatherable polyurea topcoat. The coating may be fast or moderately fast drying (see Note 12.1).

Coatings meeting the requirements of this specification are generally suitable for exposures in Environmental Zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water, excluding immersion), and 2B (frequently wet by salt water, excluding immersion). Resistance of polyurea topcoats in Environmental Zones 3B (chemical exposure, neutral) and 3C (chemical exposure, alkaline) can vary based upon formulation. The coating manufacturer should be contacted for specific chemical resistance data if required.

The specified coating is intended for application by single-component airless spray, electrostatic spray, or pluralcomponent equipment, depending upon its formulation.

This coating is intended for use as a topcoat over suitably primed ferrous metal and cementitious substrates.

Document History

January 1, 2023
Two-Component Aliphatic Polyurea Topcoat, Fast- or Moderate-Drying, Performance-Based
This specification contains performance requirements for a two-component, weatherable polyurea topcoat. The coating may be fast or moderately fast drying (see Paragraph A1 of nonmandatory Appendix...
April 23, 2015
Two-Component Aliphatic Polyurea Topcoat, Fast- or Moderate-Drying, Performance-Based
A description is not available for this item.
SSPC PAINT 39
April 1, 2004
Two-Component Aliphatic Polyurea Topcoat Fast or Moderate Drying, Performance-Based
This specification contains performance requirements for a two-component, weatherable polyurea topcoat. The coating may be fast or moderately fast drying (see Note 12.1). Coatings meeting the...

References

Advertisement