FORD ESB-M2G197-A

ADHESION PRIMER, FOR URETHANE STRUCTURAL ADHESIVE - (METAL TO FRP) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 17 January 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a modified synthetic polymer, solvent release primer that must be heat cured prior to adhesive application.

Document History

December 8, 2014
ADHESION PRIMER, FOR URETHANE STRUCTURAL ADHESIVE - (METAL TO FRP) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a modified synthetic polymer, solvent release primer that must be heat cured prior to adhesive application.
FORD ESB-M2G197-A
January 17, 2003
ADHESION PRIMER, FOR URETHANE STRUCTURAL ADHESIVE - (METAL TO FRP) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a modified synthetic polymer, solvent release primer that must be heat cured prior to adhesive application.
May 1, 1982
PRIMER, ADHESION, FOR URETHANE STRUCTURAL ADHESIVE (METAL TO FRP)
1. SCOPE: The material defined by this specification is a modified synthetic polymer, solvent release primer that must be heat cured prior to adhesive application.

References

Advertisement