IEC 60908
Audio Recording - Compact Disc Digital Audio System
| Organization: | IEC |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 218 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
Scope and object
This standard is applicable to a prerecorded optical reflective digital audio disc system.
This standard defines those parameters of compact disc that affect interchangeability between discs and players. It is also intended as a reference for manufacturers wishing to produce discs and/or players that conform to the system described in this standard. It deals with discs of 80 mm in diameter as well as those of 120 mm in diameter.
Document History