DS 2114

Three-strand polyamide multifilament ropes

inactive, Most Current
Organization: DS
Publication Date: 1 January 1982
Status: inactive
ICS Code (Ropes): 59.080.50
scope:

This standard specifies the essential characteristics of three-strand ropes consisting of continuous multifilaments belonging to the polyamide group, of a relative density of approximate 1,14 g/cubic cm. It applies to ropes of this type whose net mass per metre is between 10 and 6.000 g and whose nominal diameters are from 4 to 96 mm inclusive.

Document History

DS 2114
January 1, 1982
Three-strand polyamide multifilament ropes
This standard specifies the essential characteristics of three-strand ropes consisting of continuous multifilaments belonging to the polyamide group, of a relative density of approximate 1,14 g/cubic...
Advertisement