DS/EN 3820

Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C

inactive
Organization: DS
Publication Date: 2 August 2006
Status: inactive
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated.
Classification: 1 100 MPa ) / 315 °C ).

Document History

October 17, 2017
Aerospace series – Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated – Classification: 1 100 MPa (at ambient temperature)/315 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa 1) /...
DS/EN 3820
August 2, 2006
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa ) /...
Advertisement