FORD ESF-M4D354-A7

POLYBUTYLENE TEREPHTHALATE, 30% GLASS FIBER REINFORED - IMPACT MODIFIED - LOW WARPAGE

inactive
Buy Now
Organization: FORD
Publication Date: 17 June 1983
Status: inactive
Page Count: 3
scope:

1. SCOPE:

The material defined by this specification is a glass fiber reinforced, impact modified polybutylene terephthalate resin with high heat resistance, good electrical resistance, and improved dimensional stability.

Document History

November 19, 2009
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FIBER REINFORCED - IMPACT MODIFIED - LOW WARPAGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, impact modified polybutylene terephthalate resin with high heat resistance, good electrical resistance, and improved...
May 31, 2005
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FIBER REINFORED - IMPACT MODIFIED - LOW WARPAGE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, impact modified polybutylene terephthalate resin with high heat resistance, good electrical resistance, and improved...
FORD ESF-M4D354-A7
June 17, 1983
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FIBER REINFORED - IMPACT MODIFIED - LOW WARPAGE
1. SCOPE: The material defined by this specification is a glass fiber reinforced, impact modified polybutylene terephthalate resin with high heat resistance, good electrical resistance, and improved...

References

Advertisement