DS/IEC 61241-1-1

Electrical apparatus for use in the presence of combustible dust - Part 1-1: Electrical apparatus protected by enclosures and surface temperature limitation - Specification for apparatus

inactive, Most Current
Organization: DS
Publication Date: 21 March 2001
Status: inactive
Page Count: 38
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of 61241 is applicable to electrical apparatus protected by enclosure and surface temperature limitation for use in areas where combustible dust may be present in quantities which could lead to a fire or explosion hazard. It specifies requirements for design, construction, and testing of electrical apparatus.

Document History

DS/IEC 61241-1-1
March 21, 2001
Electrical apparatus for use in the presence of combustible dust - Part 1-1: Electrical apparatus protected by enclosures and surface temperature limitation - Specification for apparatus
This part of 61241 is applicable to electrical apparatus protected by enclosure and surface temperature limitation for use in areas where combustible dust may be present in quantities which could...
Advertisement