MODUK - DTD-5014A

Bars and Extruded Sections of Aluminium - Copper - Magnesium - Nickel - Iron Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, MG 1.5, Ni 1.2, Fe 1.0)

inactive
Organization: MODUK
Status: inactive
Page Count: 2

Document History

January 1, 1971
Bars and Extruded Sections of Aluminium - Copper - Magnesium - Nickel - Iron Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, Mg 1.5, Ni 1.2, Fe 1.0) (06.71)
This Standard establishes requirements for hazard analysis and safety classification to be applied to Defence Systems. Safety in this context is concerned with the potential to endanger human life....
DTD-5014A
Bars and Extruded Sections of Aluminium - Copper - Magnesium - Nickel - Iron Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, MG 1.5, Ni 1.2, Fe 1.0)
A description is not available for this item.
Advertisement