NEMA - NTCIP 2202

National Transportation Communications for ITS Protocol - Internet (TCP/IP and UDP/IP) Transport Profile

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 December 2001
Status: active
Page Count: 60
scope:

This standard is applicable to transportation devices and management systems that must operate in Intelligent Transportation Systems. As a transport profile, it specifies a set of protocols and standards applicable to the transport and network layers of the ISO - OSI Reference Model. The set of protocols provides a connectionless or connection-oriented transport service over a connectionless network service. This standard is intended to provide message transport and delivery services between transportation devices and a management station or among multiple centers. This standard applies to end systems concerned with implementing the TCP/IP protocol suite.

Document History

NTCIP 2202
December 1, 2001
National Transportation Communications for ITS Protocol - Internet (TCP/IP and UDP/IP) Transport Profile
This standard is applicable to transportation devices and management systems that must operate in Intelligent Transportation Systems. As a transport profile, it specifies a set of protocols and...

References

Advertisement