NEMA - ANSI C12.8

Test Blocks and Cabinets for Installation of Self-Contained A-Base Watthour Meters

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1981
Status: inactive
Page Count: 21
scope:

The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2 optical ports. NEMA Smart Meter Package also establishes performance criteria for thermal demand meters, mechanical demand registers and phase shifting devices used in metering. Test methods for transformer-rated meters and self contained "A" base watt hour meter are included in this package as well as a watt hour safety standard. This package contains all parts of NEMA ANSI C12 and NEMA SG-AMI 1.

Document History

January 1, 1981
Test Blocks and Cabinets for Installation of Self- Contained “A” Base Watthour Meters
This Standard covers the dimensions and functions of test blocks and cabinets used with self-contained A-base Watthour meters.
January 1, 1981
Test Blocks and Cabinets for Installation of Self-Contained “A” Base Watthour Meters
This standard covers the dimensions and functions of test blocks and cabinets used with self-contained A-base Watthour meters.
January 1, 1981
Test Blocks and Cabinets for Installation of Self-Contained A-Base Watthour Meters
A description is not available for this item.
ANSI C12.8
January 1, 1981
Test Blocks and Cabinets for Installation of Self-Contained A-Base Watthour Meters
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
Advertisement