DLA - MIL-S-19500/534A

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Organization: DLA
Publication Date: 25 January 1994
Status: inactive
Page Count: 15
scope:

This specification covers the detail requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. Two levels of product assurance are provided for unencapsulated die.

See figure 1 (T6-C, similar to T0-59) and figure 2 (die).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ECT, 1507 Wilmington Pike, Dayton, OH 45444-5270, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

June 4, 2019
TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, ENCAPSULATED (CASE MOUNT PACKAGE) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
Scope. This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN, JANTX,...
November 14, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN, JANTX, JANTXV,...
July 27, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
July 20, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
March 27, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
May 20, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
July 31, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
April 21, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
December 30, 1997
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
MIL-S-19500/534A
January 25, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
September 9, 1986
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
February 4, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5002 AND 2N5004, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...

References

Advertisement