ISO 20763

Petroleum and related products Determination of anti-wear properties of hydraulic fluids Vane pump method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2004
Status: active
Page Count: 22
ICS Code (Hydraulic fluids): 75.120
scope:

This International Standard specifies procedures for the determination of steel-on-steel anti-wear properties of hydraulic fluids by means of performance in a vane-type hydraulic pump. It covers a range of hydraulic fluids, both anhydrous and aqueous, intended for applications where high-speed sliding contacts, such as those found in a vane pump, are encountered.

For mineral oils of categories HM and HV, and fire-resistant fluids of category HFD, the method is applicable to viscosity classes ISO VG 32, ISO VG 46 and ISO VG 68, as specified in ISO 3448. Under different specified conditions, the method is applicable to aqueous fire-resistant hydraulic fluids in categories HFA, HFB and HFC, as specified in ISO 12922, within the same viscosity classes.

NOTE Viscosity classes below ISO VG 32 and above ISO VG 68 can be tested by this technique, but require different conditions of pump inlet viscosity, and have not been widely assessed. This International Standard is confined to the specified limiting values defined.

Document History

ISO 20763
July 1, 2004
Petroleum and related products Determination of anti-wear properties of hydraulic fluids Vane pump method
This International Standard specifies procedures for the determination of steel-on-steel anti-wear properties of hydraulic fluids by means of performance in a vane-type hydraulic pump. It covers a...

References

Advertisement