IEC 60565
Underwater acoustics – Hydrophones – Calibration in the frequency range 0,01 Hz to 1 MHz
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 174 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This International Standard specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for the presentation of the calibration data are established.
Document History
IEC 60565
November 1, 2006
Underwater acoustics – Hydrophones – Calibration in the frequency range 0,01 Hz to 1 MHz
This International Standard specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for...