DS/EN 300373-3 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Maritime mobile transmitters and receivers for use in the MF and HF bands; Part 3: Harmonized EN covering essential requirements under article 3.3(e) of the R&TTE Directive

active
Organization: DS
Publication Date: 16 January 2006
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to radio transmitters and receivers, for use on vessels operating in either the Medium Frequency (MF) only or in the Medium and High Frequency (MF/HF) bands allocated in the International Telecommunications Union (ITU) Radio Regulations [4], to the Maritime Mobile Service (MMS). The present document refers to equipment for one or more of the following: - Single SideBand (SSB) modulation for telephony transmission and reception; (J3E) - Frequency Shift Keying (FSK) or SSB modulation of a keyed sub-carrier to transmit and receive Digital Selective Calling (DSC) signals in accordance with ITU-R Recommendation M.493-10 [5]. The present document also refers to radio equipment, which is not integrated with the DSC encoder or decoder, but defines the interfaces with such equipment.

Document History

February 9, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Maritime mobile transmitters and receivers for use in the MF and HF bands; Part 3: Harmonized EN covering essential requirements under article 3.3(e) of the R&TTE Directive; Equipment with integrated or associated equipment for Class E Digital Selective Calling (DSC)
The present document applies to radio transmitters and receivers, for use on vessels operating in either the Medium Frequency (MF) 1 606,5 kHz to 4 000 kHz bands only, or in the Medium and High...
DS/EN 300373-3 V1.1.1
January 16, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Maritime mobile transmitters and receivers for use in the MF and HF bands; Part 3: Harmonized EN covering essential requirements under article 3.3(e) of the R&TTE Directive
The present document applies to radio transmitters and receivers, for use on vessels operating in either the Medium Frequency (MF) only or in the Medium and High Frequency (MF/HF) bands allocated in...
Advertisement