CENELEC - EN 50272-2
Safety Requirements for Secondary Batteries and Battery Installations Part 2: Stationary Batteries
inactive, Most Current
Organization: | CENELEC |
Publication Date: | 1 June 2001 |
Status: | inactive |
Page Count: | 34 |
ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This European Standard applies to stationary secondary batteries and battery installations with a maximum voltage of DC 1500 V (nominal) and describes the principal measures for protections against hazards generated from:
- electricity,
- gas emission,
- electrolyte.
It provides requirements on safety aspects associated with the erection, use, inspection, maintenance and disposal.
It covers lead-acid and NiCd batteries.
Document History
EN 50272-2
June 1, 2001
Safety Requirements for Secondary Batteries and Battery Installations Part 2: Stationary Batteries
This European Standard applies to stationary secondary batteries and battery installations with a maximum voltage of DC 1500 V (nominal) and describes the principal measures for protections against...