SNZ - AS/NZS 2699.3

Built-in components for masonry construction Part 3: Lintels and shelf angles (durability requirements)

active, Most Current
Organization: SNZ
Publication Date: 7 November 2002
Status: active
Page Count: 32
scope:

This Standard specifies requirements and methods of test for durability performance of steel lintels and shelf angles to be built into masonry.

NOTES:

1 This Standard does not cover requirements for structural design or the method of its determination. Details for these are given by NZS 3404, AS 3700, AS 4100, NZS 4210 or AS/NZS 4600.

2 The design and installation requirements for lintels and shelf angles are specified in AS 3700 and NZS 4203.

3 Throughout this Standard, lintel signifies lintel or shelf angle, unless stated otherwise.

4 Lintels with a high durability classification may be used for less severe corrosion conditions.

5 The durability performance categories employed in this Standard are compatible with the environments specified in AS 3700, NZS 3604 and AS/NZS 2312.

Document History

AS/NZS 2699.3
November 7, 2002
Built-in components for masonry construction Part 3: Lintels and shelf angles (durability requirements)
This Standard specifies requirements and methods of test for durability performance of steel lintels and shelf angles to be built into masonry. NOTES: 1 This Standard does not cover requirements...
February 28, 2000
Built-In Components for Masonry Construction Part 3: Lintels and Shelf Angles (Durability Requirements)
A description is not available for this item.

References

Advertisement