DS/EN 300632 V1.2.2
Transmission and Multiplexing (TM); Fixed radio link equipment for the transmission of analogue video signals operating in the frequency bands 24,25 GHz to 29,50 GHz and 31,0 GHz to 31,8 GHz
| Organization: | DS |
| Publication Date: | 15 October 2002 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document covers the minimum technical requirements for terrestrial analogue radio relay systems operating in bands in the frequency range 24,25 GHz to 29,5 GHz and 31,0 GHz to 31,8 GHz. Such systems are intended to be used for Point-to-Point (P-P) connections and video distribution (Point-to-Multipoint
Document History