DLA - MIL-PRF-19500/586D
SEMICONDUCTOR DEVICE, DIODE, SILICON, SCHOTTKY BARRIER, HERMETIC TYPES 1N5819-1, 1N5819UR-1, 1N6650-1, 1N6650UR-1, 1N6761-1 AND 1N6761UR-1 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | DLA |
| Publication Date: | 10 July 1998 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers the performance requirements for silicon, Schottky barrier diodes. Four levels of product assurance are provided for each encapsulated device types as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die.
See figure 1 (DO-41), figure 2 (DO-213AB), figures 3 and 4 (JANC die) dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Unless otherwise specified, primary electrical characteristics at TA = +25°C.
Document History