DLA - SMD-5962-89697 REV A

MICROCIRCUIT, LINEAR, 16-BIT, VOLTAGE OUTPUT DAC, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 November 1991
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD7846 L2CMOS 16-bit voltage output DAC

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), leadless chip carrier package

Positive supply voltage to DGND (VDD) - - - - - - - - - - −0.3 V dc to +17 V dc Positive logic supply voltage to DGND (VCC)- - - - - - - - −0.3 V dc to +7.0 V dc Negative supply voltage to DGND (VSS) - - - - - - - - - - +0.3 V dc to -17 V dc VREF+ to DGND - - - - - - - - - - - - - - - - - - - - - - ±25 V dc VREF- to DGND - - - - - - - - - - - - - - - - - - - - - - ±25 V dc VOUT to DGND - - - - - - - - - - - - - - - - - - - - - - - ±25 V dc 1/ RIN to DGND - - - - - - - - - - - - - - - - - - - - - - - ±25 V dc Logic input voltage to DGND - - - - - - - - - - - - - - - −0.3 V dc to VCC +0.3 V dc Logic output voltage to DGND - - - - - - - - - - - - - - - −0.3 V dc to VCC +0.3 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Power dissipation to 75° C (PD) - - - - - - - - - - - - - 1000 mW 2/ Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C

Negative supply voltage (VSS) - - - - - - - - - - - - - - −14.25 V dc to −15.75 V dc Positive supply voltage (VDD) - - - - - - - - - - - - - - +14.25 V dc to +15.75 V dc Positive logic supply voltage (VCC) - - - - - - - - - - - +4.75 V dc to +5.25 V dc Ambient operating temperature range (TA)- - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 8, 2019
MICROCIRCUIT, LINEAR, 16-BIT, VOLTAGE OUTPUT DAC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 18, 2013
MICROCIRCUIT, LINEAR, 16-BIT, VOLTAGE OUTPUT DAC, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 7, 2001
MICROCIRCUIT, LINEAR, 16-BIT, VOLTAGE OUTPUT DAC, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89697 REV A
November 18, 1991
MICROCIRCUIT, LINEAR, 16-BIT, VOLTAGE OUTPUT DAC, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 3, 1990
MICROCIRCUIT, LINEAR, 16-BIT, VOLTAGE OUTPUT DAC, MONOLITHIC SILICON
A description is not available for this item.
Advertisement