NPFC - MIL-I-25324

INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 June 1992
Status: active
Page Count: 11
scope:

Scope this specification covers the requirements for two types of nonintegrally lighted indicators used to indicate the rate at which fuel flows to the engine. The indicators are hermetically sealed, remote second-harmonic selsyn receivers incremented in pounds per hour (pph).

The indicators shall be of the following types, as specified (see 6.2):

Type MA-7 Provides an auxiliary summation output signal Type MA-7A Same as MA-7 except it does not provide summation output signal.

intended Use:

The Type MA-7 indicator covered by this specification is intended for use in indicating the rate of, and to initiate a signal for the

summation of, the flow of fuel in pounds per hour... View More

Document History

January 13, 2015
Indicator, Rate of Flow, Fuel, 0-12,000 PPH
A description is not available for this item.
September 8, 2008
Indicator, Rate of Flow, Fuel, 0-12,000 PPH
A description is not available for this item.
January 15, 1996
INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH
A description is not available for this item.
MIL-I-25324
June 15, 1992
INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH
Scope this specification covers the requirements for two types of nonintegrally lighted indicators used to indicate the rate at which fuel flows to the engine. The indicators are hermetically sealed,...
August 15, 1979
INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH
A description is not available for this item.
May 15, 1974
INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH
A description is not available for this item.
October 11, 1966
INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH
A description is not available for this item.
September 20, 1960
INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH
A description is not available for this item.
March 26, 1956
INDICATOR, RATE OF FLOW, FUEL 0-12,000 PPH
A description is not available for this item.

References

Advertisement