DS/ISO 10162

Information and documentation - Open Systems Interconnection - Search and Retrieve Application Service Definition

inactive, Most Current
Organization: DS
Publication Date: 20 October 1993
Status: inactive
Page Count: 28
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

The standard is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This standard defines the services for Search and Retrieve. These services are provided by the use of the SR protocol in conjunction with the supporting communications services of connection-oriented upper layer service using ISO 8822 and 8649.

Document History

DS/ISO 10162
October 20, 1993
Information and documentation - Open Systems Interconnection - Search and Retrieve Application Service Definition
The standard is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This standard defines the services for Search and Retrieve. These services are...
Advertisement