ISO 2566-1

Steel - Conversion of Elongation Values - Part 1: Carbon and Low Alloy Steels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1984
Status: active
Page Count: 30
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Scope and field of application

This part of ISO 2566 specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional gauge lengths to other gauge lengths.

The formula (see clause 4) on which conversions are based is considered to be reliable when applied to carbon, carbon manganese, molybdenum and chromium molybdenum steels within the tensile strength range 300 to 700 N/mm2 and in the hot-rolled, hot-rolled and normalized or annealed conditions, with or without tempering.

These conversions are not applicable to

a) cold reduced steels;

b) quenched and tempered steels;

c) austenitic steels.

Neither should they be used where the gauge length exceeds 25√S0 or where the width to thickness ratio of the test piece exceeds 20.

Care should be exercised in the case of strip under 4 mm thickness, as the index in the formula given in clause 4 increases with decreasing thickness; the value to be used shall be the subject of agreement between the customer and the supplier.

Document History

December 1, 2021
Steel — Conversion of elongation values — Part 1: Carbon and low-alloy steels
This document specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional gauge lengths to other gauge lengths....
ISO 2566-1
January 1, 1984
Steel - Conversion of Elongation Values - Part 1: Carbon and Low Alloy Steels
Scope and field of application This part of ISO 2566 specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional...

References

Advertisement