DLA - MS24588 REV A VALID NOTICE 1

NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES

inactive
Organization: DLA
Publication Date: 1 September 1986
Status: inactive
Page Count: 1
scope:

VALIDATED

MS24588 has been reviewed and determined to be valid for use in acquisition.

(Copies of specifications, standards, drawings, and publications required by contractors in connection with the specific acquisition functions should be obtained from the contracting activity or as directed by the contracting officer.)

Document History

Nipple, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines, 3/16 through 3/4 Inch Tubing Sizes
A description is not available for this item.
July 3, 2018
Nipple, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines, 3/16 through 3/4 Inch Tubing Sizes
A description is not available for this item.
February 14, 2013
Nipple, Adapter, Hose to Tube, Reusable, Hydraulic, Fuel and Oil Lines, 3/16 through 3/4 Inch Tubing Sizes
A description is not available for this item.
May 14, 2007
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES
This part is a component of MS24587.
September 22, 2000
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
MS24588 REV A VALID NOTICE 1
September 1, 1986
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES
VALIDATED MS24588 has been reviewed and determined to be valid for use in acquisition. (Copies of specifications, standards, drawings, and publications required by contractors in connection with...
August 6, 1964
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES
A description is not available for this item.
March 29, 1960
NIPPLE, ADAPTER, HOSE TO TUBE, REUSABLE, HYDRAULIC, FUEL AND OIL LINES, 3/16 THROUGH 3/4 INCH TUBING SIZES
A description is not available for this item.

References

Advertisement