DS/EN 301453-1 V1.1.2

Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Diversion supplementary services [ISO/IEC 13873 (1995) modified]; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Advice of charge supplementary services of the Interexchange signalling protocol for Private Integrated Services Networks (PISN). The objective of this TSS and TPs specification is to provide conformance tests which give a greater probability of inter-operability. The TSS and TPs specification covers the procedures described in ETS 300 257 [1].

Document History

DS/EN 301453-1 V1.1.2
July 15, 2001
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Diversion supplementary services [ISO/IEC 13873 (1995) modified]; Part 1: Test Suite Structure and Test Purposes (TSS&T P) specification
The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Advice of charge supplementary services of the Interexchange signalling protocol for Private Integrated...
Advertisement