IEC 61000-2-2

Electromagnetic Compatibility (EMC) Part 2: Environment Section 2: Compatibility Levels for Low-Frequency Conducted Disturbances and Signalling in Public Low-Voltage Power Supply Systems; (CENELEC ENV 61000-2-2: 1993)

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1990
Status: inactive
Page Count: 26

Document History

May 1, 2018
Electromagnetic compatibility (EMC) – Part 2-2: Environment – Compatibility levels for lowfrequency conducted disturbances and signalling in public low-voltage power supply systems
INTRODUCTION to Amendment 1 This amendment is related to compatibility levels in the frequency range from 2 kHz to 150 kHz. It contains: – compatibility levels for signals from mains communicating...
May 1, 2018
AMENDMENT 2 Electromagnetic compatibility (EMC) – Part 2-2: Environment – Compatibility levels for lowfrequency conducted disturbances and signalling in public low-voltage power supply systems
A description is not available for this item.
June 1, 2017
Electromagnetic compatibility (EMC) – Part 2-2: Environment – Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
This part of IEC 61000 is concerned with conducted electromagnetic phenomena (disturbances and signals from mains communicating systems) in the frequency range from 0 kHz to 150 kHz, It gives...
June 1, 2017
AMENDMENT 1 Electromagnetic compatibility (EMC) – Part 2-2: Environment – Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
Replace the existing text with the following new text: This part of IEC 61000 is concerned with conducted electromagnetic phenomena (disturbances and signals from mains communicating systems) in the...
March 1, 2002
Electromagnetic Compatibility (EMC) Part 2-2: Environment - Compatibility Levels for Low-Frequency Conducted Disturbances and Signalling in Public Low-Voltage Power Supply Systems
Scope and object This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It...
IEC 61000-2-2
January 1, 1990
Electromagnetic Compatibility (EMC) Part 2: Environment Section 2: Compatibility Levels for Low-Frequency Conducted Disturbances and Signalling in Public Low-Voltage Power Supply Systems; (CENELEC ENV 61000-2-2: 1993)
A description is not available for this item.
Advertisement